Panasonic Stacking Conn, Header, 30Pos, 2Row/0.4Mm; Product Range Panasonic AXT630124

Description
STACKING CONN, HEADER, 30POS, 2ROW/0.4MM; Product Range:F4S Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
STACKING CONN, HEADER, 30POS, 2ROW/0.4MM; Product Range:F4S Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Conn, Header, 30Pos, 2Row/0.4Mm; Product Range Panasonic - 69AH6263 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Conn, Header, 30Pos, 2Row/0.4Mm; Product Range Panasonic
69AH6263
Stacking Conn, Header, 30Pos, 2Row/0.4Mm; Product Range Panasonic 69AH6263
STACKING CONN, HEADER, 30POS, 2ROW/0.4MM; Product Range:F4S Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

STACKING CONN, HEADER, 30POS, 2ROW/0.4MM; Product Range:F4S Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 69AH6263
Product Name Stacking Conn, Header, 30Pos, 2Row/0.4Mm; Product Range Panasonic
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Top Mount Solder Terminal - 11302 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Mounting Solder
Voltage Rating 2 volts
View Details
Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
PCB Headers & Receptacles - 103239-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details