Panasonic SMD 60V Electronic Connector AXT624124

Description
0.4mm Pitch 24 Pos Board-to-Board Header, SMD, 60V Product overview: AXT624124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 60V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT624124 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.4mm Pitch 24 Pos Board-to-Board Header, SMD, 60V Product overview: AXT624124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 60V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT624124 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 60V Electronic Connector
308-AXT624124
SMD 60V Electronic Connector 308-AXT624124
0.4mm Pitch 24 Pos Board-to-Board Header, SMD, 60V Product overview: AXT624124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 60V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT624124 can be used for catalog matching and distributor lookup.

0.4mm Pitch 24 Pos Board-to-Board Header, SMD, 60V Product overview: AXT624124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 60V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT624124 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - AXT624124 - 1021133-AXT624124 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXT624124
1021133-AXT624124
Rectangular Connectors - AXT624124 1021133-AXT624124
Manufacturer: Panasonic Electric Works Win Source Part Number: 1021133-AXT624124 Packaging: Reel - TR Number of Positions: 24 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1mm Height Above Board: 0.033" (0.84mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1021133-AXT624124
Packaging: Reel - TR
Number of Positions: 24
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Header, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 1mm
Height Above Board: 0.033" (0.84mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
CONN HEADER F4S .4MM 24POS SMD - 590-AXT624124 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER F4S .4MM 24POS SMD
590-AXT624124
CONN HEADER F4S .4MM 24POS SMD 590-AXT624124
CONN HEADER F4S .4MM 24POS SMD

CONN HEADER F4S .4MM 24POS SMD

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXT624124
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXT624124
CONN HDR 24POS SMD GOLD

CONN HDR 24POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-AXT624124 1021133-AXT624124 590-AXT624124 AXT624124
Product Name SMD 60V Electronic Connector Rectangular Connectors - AXT624124 CONN HEADER F4S .4MM 24POS SMD Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination Solder Solder
Voltage Rating 60 volts 60 volts
Current Rating 0.3 amps 0.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190521 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details