Panasonic SMD Electronic Connector AXT560124

Description
Conn Board to Board SKT 60 POS 0.4mm Solder ST SMD T/R Product overview: AXT560124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT560124 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Board to Board SKT 60 POS 0.4mm Solder ST SMD T/R Product overview: AXT560124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT560124 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-AXT560124
SMD Electronic Connector 308-AXT560124
Conn Board to Board SKT 60 POS 0.4mm Solder ST SMD T/R Product overview: AXT560124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT560124 can be used for catalog matching and distributor lookup.

Conn Board to Board SKT 60 POS 0.4mm Solder ST SMD T/R Product overview: AXT560124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT560124 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - AXT560124 - 1150080-AXT560124 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXT560124
1150080-AXT560124
Rectangular Connectors - AXT560124 1150080-AXT560124
Manufacturer: Panasonic Win Source Part Number: 1150080-AXT560124 Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1150080-AXT560124
Manufacturer Homepage: www.panasonic.com/industrial/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
Board-Board Connector Receptacle, 60Pos, 2Row; Mezzanine Connector Type Panasonic - 46T5823 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 60Pos, 2Row; Mezzanine Connector Type Panasonic
46T5823
Board-Board Connector Receptacle, 60Pos, 2Row; Mezzanine Connector Type Panasonic 46T5823
BOARD-BOARD CONNECTOR RECEPTACLE, 60POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 60POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Board-Board Connector Receptacle, 60 Position, 2Row; Mezzanine Connector Type Panasonic - 11N4333 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 60 Position, 2Row; Mezzanine Connector Type Panasonic
11N4333
Board-Board Connector Receptacle, 60 Position, 2Row; Mezzanine Connector Type Panasonic 11N4333
BOARD-BOARD CONNECTOR RECEPTACLE, 60 POSITION, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 60 POSITION, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXT560124
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXT560124
CONN SOCKET 60POS SMD GOLD

CONN SOCKET 60POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-AXT560124 1150080-AXT560124 46T5823 AXT560124
Product Name SMD Electronic Connector Rectangular Connectors - AXT560124 Board-Board Connector Receptacle, 60Pos, 2Row; Mezzanine Connector Type Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190319 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
HBB Series: High Power, Quick Release Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details
ix Industrial IO Plug - NDHN3A7 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Solder
View Details
2 suppliers