48 Pos Receptacle Socket, 0.4mm Pitch, Gold, SMD Product overview: AXT548124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT548124 can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electric Works
Win Source Part Number: 1021125-AXT548124
Packaging: Reel - TR
Number of Positions: 48
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 1mm
Height Above Board: 0.038" (0.97mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
BOARD-BOARD CONNECTOR RECEPTACLE, 48 POSITION, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:48Contacts;
BOARD-BOARD CONNECTOR RECEPTACLE, 48POS, 2ROW, FULL REEL; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:48Contacts;
CONN SOCKET 48POS SMD GOLD
CONN SOCKET FPC .4MM 48POS SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-AXT548124 | 1021125-AXT548124 | 11N4330 | AXT548124 | 590-AXT548124 |
| Product Name | SMD Electronic Connector | Rectangular Connectors - AXT548124 | Board-Board Connector Receptacle, 48 Position, 2Row; Mezzanine Connector Type Panasonic | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | CONN SOCKET FPC .4MM 48POS SMD |
| Termination | SMD/SMT | SMD/SMT | |||
| Voltage Rating | 60 volts | 60 volts | |||
| Current Rating | 0.3 amps | 0.3 amps | |||
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |