Panasonic Rectangular - Board to Board Connectors - AXT540124 AXT540124

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 010546-AXT540124 Packaging: Reel - TR Number of Positions: 40 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1mm Height Above Board: 0.038" (0.97mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 010546-AXT540124 Packaging: Reel - TR Number of Positions: 40 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1mm Height Above Board: 0.038" (0.97mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular - Board to Board Connectors - AXT540124 - 010546-AXT540124 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - AXT540124
010546-AXT540124
Rectangular - Board to Board Connectors - AXT540124 010546-AXT540124
Manufacturer: Panasonic Electric Works Win Source Part Number: 010546-AXT540124 Packaging: Reel - TR Number of Positions: 40 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1mm Height Above Board: 0.038" (0.97mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 010546-AXT540124
Packaging: Reel - TR
Number of Positions: 40
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 1mm
Height Above Board: 0.038" (0.97mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
SMD 60V Electronic Connector
308-AXT540124
SMD 60V Electronic Connector 308-AXT540124
0.4mm Pitch 40 Pos 2 Row Board-to-Board Header, Gold, 60V, SMD Product overview: AXT540124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 60V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT540124 can be used for catalog matching and distributor lookup.

0.4mm Pitch 40 Pos 2 Row Board-to-Board Header, Gold, 60V, SMD Product overview: AXT540124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 60V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT540124 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, Shenzhen, China
Connectors >> Mezzanine Connectors (Board to Board)
AXT540124
Connectors >> Mezzanine Connectors (Board to Board) AXT540124
0.4mm 2 40P Brick nogging Female SMD,P=0.4mm Mezzanine Connectors (Board to Board) ROHS

0.4mm 2 40P Brick nogging Female SMD,P=0.4mm Mezzanine Connectors (Board to Board) ROHS

Supplier's Site Datasheet
F4S(0.4Mm Pitch Rohs Compliant Panasonic - 11N4326 - Newark, An Avnet Company
Chicago, IL, United States
F4S(0.4Mm Pitch Rohs Compliant Panasonic
11N4326
F4S(0.4Mm Pitch Rohs Compliant Panasonic 11N4326
F4S(0.4mm pitch RoHS Compliant: Yes

F4S(0.4mm pitch RoHS Compliant: Yes

Supplier's Site
Connector, Receptacle, 40 Position, 2Row; Mezzanine Connector Type Panasonic - 97W8071 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 40 Position, 2Row; Mezzanine Connector Type Panasonic
97W8071
Connector, Receptacle, 40 Position, 2Row; Mezzanine Connector Type Panasonic 97W8071
CONNECTOR, RECEPTACLE, 40 POSITION, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Copper; Product Range:F4S Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 40 POSITION, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Copper; Product Range:F4S Series RoHS Compliant: Yes

Supplier's Site Datasheet
CONN SOCKET F4S .4MM 40POS SMD - 590-AXT540124 - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET F4S .4MM 40POS SMD
590-AXT540124
CONN SOCKET F4S .4MM 40POS SMD 590-AXT540124
CONN SOCKET F4S .4MM 40POS SMD

CONN SOCKET F4S .4MM 40POS SMD

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXT540124
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXT540124
CONN SOCKET 40POS SMD GOLD

CONN SOCKET 40POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 010546-AXT540124 308-AXT540124 AXT540124 11N4326 97W8071 590-AXT540124 AXT540124
Product Name Rectangular - Board to Board Connectors - AXT540124 SMD 60V Electronic Connector Connectors >> Mezzanine Connectors (Board to Board) F4S(0.4Mm Pitch Rohs Compliant Panasonic Connector, Receptacle, 40 Position, 2Row; Mezzanine Connector Type Panasonic CONN SOCKET F4S .4MM 40POS SMD Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector Rectangular Connectors, Heavy Duty
Mounting SMD (SMT) Brick nogging Surface Mount Surface Mount
Termination Solder Solder
Voltage Rating 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
XC7 DIN Sequence Connectors - XC7A-0142-N001 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details