Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXT530224

Description
Win Source Part Number: 1003951-AXT530224 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: F4S Number of Positions: 30 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Package: Tape & Reel Mated Stacking Heights: 1.2mm Height Above Board: 0.046" (1.16mm) Standard Package: 3,000 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Panasonic Electric Works Other Names: 255-2987-6,255-2987- 1,255-2987-2 Base Product Number: AXT530
Request a Quote Datasheet
Description
Win Source Part Number: 1003951-AXT530224 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: F4S Number of Positions: 30 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Package: Tape & Reel Mated Stacking Heights: 1.2mm Height Above Board: 0.046" (1.16mm) Standard Package: 3,000 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Panasonic Electric Works Other Names: 255-2987-6,255-2987- 1,255-2987-2 Base Product Number: AXT530
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1003951-AXT530224 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1003951-AXT530224
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1003951-AXT530224
Win Source Part Number: 1003951-AXT530224 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: F4S Number of Positions: 30 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Package: Tape & Reel Mated Stacking Heights: 1.2mm Height Above Board: 0.046" (1.16mm) Standard Package: 3,000 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Panasonic Electric Works Other Names: 255-2987-6,255-2987- 1,255-2987-2 Base Product Number: AXT530

Win Source Part Number: 1003951-AXT530224
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: F4S
Number of Positions: 30
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Package: Tape & Reel
Mated Stacking Heights: 1.2mm
Height Above Board: 0.046" (1.16mm)
Standard Package: 3,000
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Panasonic Electric Works
Other Names: 255-2987-6,255-2987-1,255-2987-2
Base Product Number: AXT530

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-AXT530224
SMD Electronic Connector 308-AXT530224
Conn Board to Board SKT 30 POS 0.4mm Solder ST SMD T/R Product overview: AXT530224 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT530224 can be used for catalog matching and distributor lookup.

Conn Board to Board SKT 30 POS 0.4mm Solder ST SMD T/R Product overview: AXT530224 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT530224 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXT530224
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXT530224
CONN SOCKET 30POS SMD GOLD

CONN SOCKET 30POS SMD GOLD

Supplier's Site
Board-Board Connector Receptacle, 30 Position, 2Row; Mezzanine Connector Type Panasonic - 46T5821 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 30 Position, 2Row; Mezzanine Connector Type Panasonic
46T5821
Board-Board Connector Receptacle, 30 Position, 2Row; Mezzanine Connector Type Panasonic 46T5821
BOARD-BOARD CONNECTOR RECEPTACLE, 30 POSITION, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 30 POSITION, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003951-AXT530224 308-AXT530224 AXT530224 46T5821
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Board-Board Connector Receptacle, 30 Position, 2Row; Mezzanine Connector Type Panasonic
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details