Panasonic Rectangular - Board to Board Connectors - AXT524124 AXT524124

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 083953-AXT524124 Packaging: Reel - TR Number of Positions: 24 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1mm Height Above Board: 0.038" (0.97mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 083953-AXT524124 Packaging: Reel - TR Number of Positions: 24 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1mm Height Above Board: 0.038" (0.97mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular - Board to Board Connectors - AXT524124 - 083953-AXT524124 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - AXT524124
083953-AXT524124
Rectangular - Board to Board Connectors - AXT524124 083953-AXT524124
Manufacturer: Panasonic Electric Works Win Source Part Number: 083953-AXT524124 Packaging: Reel - TR Number of Positions: 24 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1mm Height Above Board: 0.038" (0.97mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 083953-AXT524124
Packaging: Reel - TR
Number of Positions: 24
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 1mm
Height Above Board: 0.038" (0.97mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
SMD 60V 5A Electronic Connector
308-AXT524124
SMD 60V 5A Electronic Connector 308-AXT524124
24 Pos 0.4mm Board-to-Board Header, 60V, 5A, Gold, SMD Product overview: AXT524124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 60V, 5A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT524124 can be used for catalog matching and distributor lookup.

24 Pos 0.4mm Board-to-Board Header, 60V, 5A, Gold, SMD Product overview: AXT524124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 60V, 5A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT524124 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXT524124
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXT524124
CONN SOCKET 24POS SMD GOLD

CONN SOCKET 24POS SMD GOLD

Supplier's Site
Connector, Board To Board, Receptacle, 24, 2, Full Reel; Mezzanine Connector Type Panasonic - 11N4318 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Board To Board, Receptacle, 24, 2, Full Reel; Mezzanine Connector Type Panasonic
11N4318
Connector, Board To Board, Receptacle, 24, 2, Full Reel; Mezzanine Connector Type Panasonic 11N4318
CONNECTOR, BOARD TO BOARD, RECEPTACLE, 24, 2, FULL REEL; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Contact Material:Copper RoHS Compliant: Yes

CONNECTOR, BOARD TO BOARD, RECEPTACLE, 24, 2, FULL REEL; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Receptacle, 24 Position, 2Row; Mezzanine Connector Type Panasonic - 97W8069 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 24 Position, 2Row; Mezzanine Connector Type Panasonic
97W8069
Connector, Receptacle, 24 Position, 2Row; Mezzanine Connector Type Panasonic 97W8069
CONNECTOR, RECEPTACLE, 24 POSITION, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Contact Material:Copper; Product Range:F4S Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 24 POSITION, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Contact Material:Copper; Product Range:F4S Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 083953-AXT524124 308-AXT524124 AXT524124 11N4318 97W8069
Product Name Rectangular - Board to Board Connectors - AXT524124 SMD 60V 5A Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Board To Board, Receptacle, 24, 2, Full Reel; Mezzanine Connector Type Panasonic Connector, Receptacle, 24 Position, 2Row; Mezzanine Connector Type Panasonic
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMB Straight Plug - 111148 - PIC Wire & Cable
Specs
Geometry Straight
View Details
PCI Express - 10025026-10003HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers