Panasonic Rectangular Connectors - AXT516124 AXT516124

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1021115-AXT516124 Packaging: Reel - TR Number of Positions: 16 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1mm Height Above Board: 0.038" (0.97mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1021115-AXT516124 Packaging: Reel - TR Number of Positions: 16 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1mm Height Above Board: 0.038" (0.97mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXT516124 - 1021115-AXT516124 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXT516124
1021115-AXT516124
Rectangular Connectors - AXT516124 1021115-AXT516124
Manufacturer: Panasonic Electric Works Win Source Part Number: 1021115-AXT516124 Packaging: Reel - TR Number of Positions: 16 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1mm Height Above Board: 0.038" (0.97mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1021115-AXT516124
Packaging: Reel - TR
Number of Positions: 16
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 1mm
Height Above Board: 0.038" (0.97mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-AXT516124
SMD Electronic Connector 308-AXT516124
Conn Board to Board SKT 16 POS 0.4mm Solder ST SMD T/R Product overview: AXT516124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT516124 can be used for catalog matching and distributor lookup.

Conn Board to Board SKT 16 POS 0.4mm Solder ST SMD T/R Product overview: AXT516124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT516124 can be used for catalog matching and distributor lookup.

Supplier's Site
CONN SOCKET F4S .4MM 16POS SMD - 590-AXT516124 - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET F4S .4MM 16POS SMD
590-AXT516124
CONN SOCKET F4S .4MM 16POS SMD 590-AXT516124
CONN SOCKET F4S .4MM 16POS SMD

CONN SOCKET F4S .4MM 16POS SMD

Supplier's Site
F4S(0.4Mm Pitch Panasonic - 97M9856 - Newark, An Avnet Company
Chicago, IL, United States
F4S(0.4Mm Pitch Panasonic
97M9856
F4S(0.4Mm Pitch Panasonic 97M9856
F4S(0.4mm pitch

F4S(0.4mm pitch

Supplier's Site
Futian, Shenzhen, China
Connectors >> Mezzanine Connectors (Board to Board)
AXT516124
Connectors >> Mezzanine Connectors (Board to Board) AXT516124
0.4mm 2 16P Brick nogging Female SMD,P=0.4mm Mezzanine Connectors (Board to Board) ROHS

0.4mm 2 16P Brick nogging Female SMD,P=0.4mm Mezzanine Connectors (Board to Board) ROHS

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXT516124
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXT516124
CONN SOCKET 16POS SMD GOLD

CONN SOCKET 16POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1021115-AXT516124 308-AXT516124 590-AXT516124 97M9856 AXT516124 AXT516124
Product Name Rectangular Connectors - AXT516124 SMD Electronic Connector CONN SOCKET F4S .4MM 16POS SMD F4S(0.4Mm Pitch Panasonic Connectors >> Mezzanine Connectors (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector Rectangular Connectors, Heavy Duty
Mounting SMD (SMT) Surface Mount Brick nogging
Termination Solder Solder
Voltage Rating 60 volts 60 volts
Unlock Full Specs
to access all available technical data