Panasonic Electronic Connector AXT510124

Description
0.4mm Pitch 10 Pos 2 Row Board-to-Board Header, SMT, Gold Product overview: AXT510124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT510124 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.4mm Pitch 10 Pos 2 Row Board-to-Board Header, SMT, Gold Product overview: AXT510124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT510124 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
308-AXT510124
Electronic Connector 308-AXT510124
0.4mm Pitch 10 Pos 2 Row Board-to-Board Header, SMT, Gold Product overview: AXT510124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT510124 can be used for catalog matching and distributor lookup.

0.4mm Pitch 10 Pos 2 Row Board-to-Board Header, SMT, Gold Product overview: AXT510124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT510124 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular - Board to Board Connectors - AXT510124 - 010544-AXT510124 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - AXT510124
010544-AXT510124
Rectangular - Board to Board Connectors - AXT510124 010544-AXT510124
Manufacturer: Panasonic Electric Works Win Source Part Number: 010544-AXT510124 Packaging: Reel - TR Number of Positions: 10 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1mm Height Above Board: 0.038" (0.97mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 010544-AXT510124
Packaging: Reel - TR
Number of Positions: 10
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 1mm
Height Above Board: 0.038" (0.97mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
F4S(0.4Mm Pitch Rohs Compliant Panasonic - 11N4314 - Newark, An Avnet Company
Chicago, IL, United States
F4S(0.4Mm Pitch Rohs Compliant Panasonic
11N4314
F4S(0.4Mm Pitch Rohs Compliant Panasonic 11N4314
F4S(0.4mm pitch RoHS Compliant: Yes

F4S(0.4mm pitch RoHS Compliant: Yes

Supplier's Site
Connector, Receptacle, 10 Position, 2Row; Mezzanine Connector Type Panasonic - 97W8068 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 10 Position, 2Row; Mezzanine Connector Type Panasonic
97W8068
Connector, Receptacle, 10 Position, 2Row; Mezzanine Connector Type Panasonic 97W8068
CONNECTOR, RECEPTACLE, 10 POSITION, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Contact Material:Copper; Product Range:F4S Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 10 POSITION, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Contact Material:Copper; Product Range:F4S Series RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXT510124
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXT510124
CONN SOCKET 10POS SMD GOLD

CONN SOCKET 10POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-AXT510124 010544-AXT510124 11N4314 97W8068 AXT510124
Product Name Electronic Connector Rectangular - Board to Board Connectors - AXT510124 F4S(0.4Mm Pitch Rohs Compliant Panasonic Connector, Receptacle, 10 Position, 2Row; Mezzanine Connector Type Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination Solder
Unlock Full Specs
to access all available technical data