Panasonic Connector, Hdr, 80Pos, 2Row, 0.4Mm; Product Range Panasonic AXT480124A

Description
CONNECTOR, HDR, 80POS, 2ROW, 0.4MM; Product Range:P4S Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Description
CONNECTOR, HDR, 80POS, 2ROW, 0.4MM; Product Range:P4S Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Hdr, 80Pos, 2Row, 0.4Mm; Product Range Panasonic - 72AC5063 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hdr, 80Pos, 2Row, 0.4Mm; Product Range Panasonic
72AC5063
Connector, Hdr, 80Pos, 2Row, 0.4Mm; Product Range Panasonic 72AC5063
CONNECTOR, HDR, 80POS, 2ROW, 0.4MM; Product Range:P4S Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HDR, 80POS, 2ROW, 0.4MM; Product Range:P4S Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 72AC5063
Product Name Connector, Hdr, 80Pos, 2Row, 0.4Mm; Product Range Panasonic
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Discrete Sockets - 1730835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details
DDR4 SMT - 10152784-1311J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details