P4S is a narrow-pitch board-to-board and board-to-FPC connector series with a 0.4 mm pitch for mobile and industrial applications. The AXT480124 is a header with 80 pins and a 3.0 mm mated height, featuring a molded undersurface for PCB pattern wiring. Contact resistance is max. 90 mΩ, rated current is 0.3 A per pin, and operating temperature is -55°C to +85°C. Terminations are copper alloy with Ni/Au plating, and the housing is UL94V-0 LCP resin. The connector supports 50 insertion/removal cycles, reflow soldering up to 260°C, and a dielectric strength of 150 V AC for 1 minute. It measures 8.70 mm in length.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 11N4309 |
| Product Name | P4S(0.4Mm Pitch Panasonic |