AXT470124 is a 70-pin header connector in the P4S series, designed for board-to-board and board-to-FPC applications with a 0.4 mm pitch and a 3.0 mm mated height. It measures 8.70 mm in width and features soldering terminals at four corners. The connector supports high-speed transfer standards and is rated for 0.3 A per pin (5 A total), 60 V AC/DC, and operating temperatures up to 85 °C. Contacts use copper alloy with Ni plating and Au surface treatment. Insulation resistance is at least 1,000 MΩ and contact resistance is no more than 90 mΩ per JIS C 5402. The housing is LCP resin (UL94V-0). Pattern wiring is possible on the PCB undersurface, and the design provides vibration resistance.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 11N4307 |
| Product Name | Not Recommended Panasonic |