The AXT460124 is a 0.4 mm pitch board-to-board header connector for mated heights of 1.5 mm, with 60 pins, featuring a 2.35 mm width, nickel base with gold surface plating on contacts, and support for pattern wiring on the PCB undersurface. It meets JIS C 5402 for contact resistance (max. 90 mΩ), MIL-STD-202F for thermal shock, and operates from -55°C to +85°C. Rated current is 0.3 A per pin, rated voltage is 60 V AC/DC, and dielectric strength is 150 V AC for 1 minute. The connector is rated for 50 mating cycles and uses an LCP resin (UL94V-0) housing. Packaging is 3,000 pieces per embossed tape reel.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 11N4305 |
| Product Name | P4S(0.4Mm Pitch Panasonic |