Panasonic Connector, Hdr, 50Pos, 2Row, 0.4Mm; Product Range Panasonic AXT450124A

Description
CONNECTOR, HDR, 50POS, 2ROW, 0.4MM; Product Range:P4S Series; No. of Contacts:50Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Description
CONNECTOR, HDR, 50POS, 2ROW, 0.4MM; Product Range:P4S Series; No. of Contacts:50Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Hdr, 50Pos, 2Row, 0.4Mm; Product Range Panasonic - 72AC5060 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hdr, 50Pos, 2Row, 0.4Mm; Product Range Panasonic
72AC5060
Connector, Hdr, 50Pos, 2Row, 0.4Mm; Product Range Panasonic 72AC5060
CONNECTOR, HDR, 50POS, 2ROW, 0.4MM; Product Range:P4S Series; No. of Contacts:50Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HDR, 50POS, 2ROW, 0.4MM; Product Range:P4S Series; No. of Contacts:50Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 72AC5060
Product Name Connector, Hdr, 50Pos, 2Row, 0.4Mm; Product Range Panasonic
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

IC Sockets - 2272200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Hollow Turret Terminal .141
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details