The AXT440124 is a 0.4 mm pitch board-to-board header connector with 40 pins and a 2.0 mm mated height. It has a 3.6 mm width and supports pattern wiring on the PCB undersurface. The contact and terminal portions feature nickel under gold plating, and the housing is made of LCP resin (UL94V-0). Rated at 0.3 A per pin and 60 V AC/DC, it meets dielectric strength of 150 V AC for 1 minute and insulation resistance of at least 1,000 MΩ. Maximum insertion force is 0.981 N per pin, minimum removal force is 0.0588 N per pin. It operates from -55°C to +85°C and withstands reflow soldering up to 260°C. Designed for mobile devices and industrial equipment.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 11N4295 |
| Product Name | P4S(0.4Mm Pitch Panasonic |