Panasonic SMD Electronic Connector AXT436124

Description
Conn Fine Pitch Connector HDR 36 POS 0.4mm Solder ST SMD T/R Product overview: AXT436124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT436124 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Fine Pitch Connector HDR 36 POS 0.4mm Solder ST SMD T/R Product overview: AXT436124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT436124 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-AXT436124
SMD Electronic Connector 308-AXT436124
Conn Fine Pitch Connector HDR 36 POS 0.4mm Solder ST SMD T/R Product overview: AXT436124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT436124 can be used for catalog matching and distributor lookup.

Conn Fine Pitch Connector HDR 36 POS 0.4mm Solder ST SMD T/R Product overview: AXT436124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT436124 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1158721-AXT436124 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1158721-AXT436124
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1158721-AXT436124
Win Source Part Number: 1158721-AXT436124 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: P4S Number of Positions: 36 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Package: Tape & Reel (TR) Mated Stacking Heights: 1.5mm, 2.5mm Height Above Board: 0.049" (1.25mm) Standard Package: 3,000 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Panasonic Electric Works Base Product Number: AXT436 Product Status: Obsolete

Win Source Part Number: 1158721-AXT436124
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: P4S
Number of Positions: 36
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Header, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Package: Tape & Reel (TR)
Mated Stacking Heights: 1.5mm, 2.5mm
Height Above Board: 0.049" (1.25mm)
Standard Package: 3,000
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Panasonic Electric Works
Base Product Number: AXT436
Product Status: Obsolete

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXT436124
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXT436124
CONN HDR 36POS SMD GOLD

CONN HDR 36POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-AXT436124 1158721-AXT436124 AXT436124
Product Name SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS VERTICAL - 80203-508V5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Straight Plug - 190510 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details