The Conn, Stacking, Header, 34Pos, 2Row (part number 82AH1305) is designed for high-density applications with a narrow pitch of 0.4mm. It features 34 contacts arranged in two rows, making it suitable for space-constrained designs. The header is compliant with RoHS standards and has gold plating for enhanced conductivity and corrosion resistance. It supports a rated current of 0.3A per pin, with a maximum total current of 5A across all contacts, and operates at a rated voltage of 60V AC/DC. The product is capable of withstanding ambient temperatures ranging from -55°C to +85°C, ensuring reliability in various environmental conditions. Additionally, it offers excellent vibration resistance and is compatible with high-speed transfer standards, making it a robust choice for mobile devices and industrial equipment.
CONN, STACKING, HEADER, 34POS, 2ROW; Product Range:P4S Series; No. of Contacts:34Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 82AH1305 |
| Product Name | Conn, Stacking, Header, 34Pos, 2Row; Product Range Panasonic |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | SMT; Surface Mount |