Panasonic Rectangular - Board to Board Connectors - AXT430324 AXT430324

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 199543-AXT430324 Packaging: Tube/Rail Number of Positions: 30 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 3mm Height Above Board: 0.088" (2.23mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 199543-AXT430324 Packaging: Tube/Rail Number of Positions: 30 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 3mm Height Above Board: 0.088" (2.23mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular - Board to Board Connectors - AXT430324 - 199543-AXT430324 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - AXT430324
199543-AXT430324
Rectangular - Board to Board Connectors - AXT430324 199543-AXT430324
Manufacturer: Panasonic Electric Works Win Source Part Number: 199543-AXT430324 Packaging: Tube/Rail Number of Positions: 30 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 3mm Height Above Board: 0.088" (2.23mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Quantity per package: 100

Manufacturer: Panasonic Electric Works
Win Source Part Number: 199543-AXT430324
Packaging: Tube/Rail
Number of Positions: 30
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Header, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 3mm
Height Above Board: 0.088" (2.23mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Quantity per package: 100

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
308-AXT430324
Electronic Connector 308-AXT430324
Board to Board & Mezzanine Connectors AXT4(P4S) Header (0.4mm pitch,30-pin, Ni Product overview: AXT430324 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT430324 can be used for catalog matching and distributor lookup.

Board to Board & Mezzanine Connectors AXT4(P4S) Header (0.4mm pitch,30-pin, Ni Product overview: AXT430324 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT430324 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXT430324
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXT430324
CONN HDR 30POS SMD GOLD

CONN HDR 30POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 199543-AXT430324 308-AXT430324 AXT430324
Product Name Rectangular - Board to Board Connectors - AXT430324 Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers