PANASONIC
AXT430124A -- P4S(0.4MM PITCH PANASONIC
Panasonic
P4S(0.4Mm Pitch Panasonic
AXT430124A
Description
P4S(0.4mm pitch
Description
P4S(0.4mm pitch
Datasheet
Suppliers
Supplier's Site
Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXT430124A
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
79X4732 |
AXT430124A |
|
Product Name
|
P4S(0.4Mm Pitch Panasonic |
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
|
Connector Type
|
|
Rectangular Connectors, Heavy Duty
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details