Panasonic Conn, Stacking, Header, 30Pos, 2Row; Product Range Panasonic AXT430124

Description
CONN, STACKING, HEADER, 30POS, 2ROW; Product Range:P4S Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet
Description
CONN, STACKING, HEADER, 30POS, 2ROW; Product Range:P4S Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Stacking, Header, 30Pos, 2Row; Product Range Panasonic - 82AH1304 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 30Pos, 2Row; Product Range Panasonic
82AH1304
Conn, Stacking, Header, 30Pos, 2Row; Product Range Panasonic 82AH1304
CONN, STACKING, HEADER, 30POS, 2ROW; Product Range:P4S Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONN, STACKING, HEADER, 30POS, 2ROW; Product Range:P4S Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - AXT430124 - ODG (Origin Data Global)
Shenzhen, China
Arrays, Edge Type, Mezzanine (Board to Board)
AXT430124
Arrays, Edge Type, Mezzanine (Board to Board) AXT430124
CONN HDR 30POS SMD GOLD

CONN HDR 30POS SMD GOLD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 82AH1304 AXT430124
Product Name Conn, Stacking, Header, 30Pos, 2Row; Product Range Panasonic Arrays, Edge Type, Mezzanine (Board to Board)
Product Type IC Headers IC Headers; Header, Center Strip Contacts
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount SMT; Surface Mount
Contact Plating Gold; Gold Plated
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103167-4 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
IC Sockets - 2272201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
772 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details