The AXT430124 is a 30-pin header connector in the P4S series, designed for board-to-board and board-to-FPC connections with a 0.4 mm pitch and a 3.0 mm mated height. It features a 2.35 mm width, soldering terminals at four corners, and supports pattern wiring on the PCB under surface. The contact and terminal portions use nickel base with gold plating, and the housing is made of LCP resin rated UL94V-0. It complies with JIS C 5402 for contact resistance (max. 90 mΩ), has a dielectric strength of 150 V AC for 1 minute, and insulation resistance of at least 1,000 MΩ. The operating temperature range is -55 to +85°C, and it supports reflow soldering up to 260°C. Rated for 0.3 A per pin and 60 V AC/DC, it meets mechanical insertion and removal force specifications and is rated for 50 cycles of insertion and removal.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 11N4283 |
| Product Name | P4S(0.4Mm Pitch Panasonic |