Panasonic Rectangular Connectors - AXT424164 AXT424164

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 709570-AXT424164 Packaging: Reel Number of Positions: 24 Pitch: 0.016" (0.40mm) Mounting Style: SMD Features: Solder Retention Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm, 2.5mm Height Above Board: 0.049" (1.25mm) Categories: Connectors, Interconnects Status: Obsolete Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 709570-AXT424164 Packaging: Reel Number of Positions: 24 Pitch: 0.016" (0.40mm) Mounting Style: SMD Features: Solder Retention Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm, 2.5mm Height Above Board: 0.049" (1.25mm) Categories: Connectors, Interconnects Status: Obsolete Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXT424164 - 709570-AXT424164 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXT424164
709570-AXT424164
Rectangular Connectors - AXT424164 709570-AXT424164
Manufacturer: Panasonic Electric Works Win Source Part Number: 709570-AXT424164 Packaging: Reel Number of Positions: 24 Pitch: 0.016" (0.40mm) Mounting Style: SMD Features: Solder Retention Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm, 2.5mm Height Above Board: 0.049" (1.25mm) Categories: Connectors, Interconnects Status: Obsolete Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Panasonic Electric Works
Win Source Part Number: 709570-AXT424164
Packaging: Reel
Number of Positions: 24
Pitch: 0.016" (0.40mm)
Mounting Style: SMD
Features: Solder Retention
Connector Type: Header, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 1.5mm, 2.5mm
Height Above Board: 0.049" (1.25mm)
Categories: Connectors, Interconnects
Status: Obsolete
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SMD Electronic Connector
340-AXT424164
SMD Electronic Connector 340-AXT424164
Board to Board & Mezzanine Connectors CONN HEADER .4MM 24POS SMD Product overview: AXT424164 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-AXT424164 can be used for catalog matching and distributor lookup.

Board to Board & Mezzanine Connectors CONN HEADER .4MM 24POS SMD Product overview: AXT424164 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-AXT424164 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 709570-AXT424164 340-AXT424164
Product Name Rectangular Connectors - AXT424164 SMD Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120010 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
GX12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details