Panasonic Connector, Hdr, 24Pos, 2Row, 0.4Mm; Product Range Panasonic AXT424124A

Description
CONNECTOR, HDR, 24POS, 2ROW, 0.4MM; Product Range:P4S Series; No. of Contacts:24Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HDR, 24POS, 2ROW, 0.4MM; Product Range:P4S Series; No. of Contacts:24Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Hdr, 24Pos, 2Row, 0.4Mm; Product Range Panasonic - 72AC5052 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hdr, 24Pos, 2Row, 0.4Mm; Product Range Panasonic
72AC5052
Connector, Hdr, 24Pos, 2Row, 0.4Mm; Product Range Panasonic 72AC5052
CONNECTOR, HDR, 24POS, 2ROW, 0.4MM; Product Range:P4S Series; No. of Contacts:24Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HDR, 24POS, 2ROW, 0.4MM; Product Range:P4S Series; No. of Contacts:24Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 72AC5052
Product Name Connector, Hdr, 24Pos, 2Row, 0.4Mm; Product Range Panasonic
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
IC Socket Adapters - 2651074 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Connector, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions - 41AH9940 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details