AXT424124 is a 24-pin header connector for board-to-board or board-to-FPC applications, with a 0.4 mm pitch and a mated height of 1.5 mm. It features a 3.6 mm width, Ni-plated base with Au-plated contact and terminal surfaces, and supports pattern wiring on the PCB underside. The connector meets JIS C 5402 contact resistance standards (max. 90 mΩ), has a rated current of 0.3 A per pin (5 A total), a rated voltage of 60 V AC/DC, and dielectric strength of 150 V AC for 1 minute. Insulation resistance is a minimum of 1,000 MΩ. It operates at ambient temperatures from -55 to +85°C and withstands reflow soldering up to 260°C. The housing is made of LCP resin (UL94V-0).
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 11N4277 |
| Product Name | P4S(0.4Mm Pitch Panasonic |