24 Pos 0.4mm Pitch Header, Straight, SMT, Gold, 60V Product overview: AXT424124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 60V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT424124 can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electric Works
Win Source Part Number: 1021103-AXT424124
Packaging: Reel - TR
Number of Positions: 24
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Header, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 1.5mm, 2.5mm
Height Above Board: 0.049" (1.25mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
CONN HDR 24POS SMD GOLD
CONN HEADER FPC .4MM 24POS SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-AXT424124 | 1021103-AXT424124 | AXT424124 | 590-AXT424124 |
| Product Name | 60V Electronic Connector | Rectangular Connectors - AXT424124 | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | CONN HEADER FPC .4MM 24POS SMD |
| Termination | Solder | Solder | ||
| Voltage Rating | 60 volts | 60 volts | ||
| Current Rating | 0.3 amps | 0.3 amps |