Panasonic Rectangular Connectors - AXT420324 AXT420324

Description
Manufacturer: Panasonic Win Source Part Number: 862797-AXT420324 Series: P4S Features: 20 Position Connector Header, Center Strip Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.69.4040 Other Part Number: 255-3034-1, 255-3034-2, AXT420324-ND, 255-3034-6
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 862797-AXT420324 Series: P4S Features: 20 Position Connector Header, Center Strip Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.69.4040 Other Part Number: 255-3034-1, 255-3034-2, AXT420324-ND, 255-3034-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXT420324 - 862797-AXT420324 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXT420324
862797-AXT420324
Rectangular Connectors - AXT420324 862797-AXT420324
Manufacturer: Panasonic Win Source Part Number: 862797-AXT420324 Series: P4S Features: 20 Position Connector Header, Center Strip Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.69.4040 Other Part Number: 255-3034-1, 255-3034-2, AXT420324-ND, 255-3034-6

Manufacturer: Panasonic
Win Source Part Number: 862797-AXT420324
Series: P4S
Features: 20 Position Connector Header, Center Strip Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.69.4040
Other Part Number: 255-3034-1, 255-3034-2, AXT420324-ND, 255-3034-6

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-AXT420324
SMD Electronic Connector 308-AXT420324
Conn Fine Pitch Connector HDR 20 POS 0.4mm Solder ST SMD T/R Product overview: AXT420324 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT420324 can be used for catalog matching and distributor lookup.

Conn Fine Pitch Connector HDR 20 POS 0.4mm Solder ST SMD T/R Product overview: AXT420324 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT420324 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXT420324
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXT420324
CONN HDR 20POS SMD GOLD

CONN HDR 20POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 862797-AXT420324 308-AXT420324 AXT420324
Product Name Rectangular Connectors - AXT420324 SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products