AXT416124 is a 16-pin header connector for board-to-board or board-to-FPC applications, with a 0.4mm pitch and a mated height of 1.5mm. It features a 2.35mm width and soldering terminals at four corners, enabling pattern wiring on the PCB underside. The connector supports a rated current of 0.3A per pin and a rated voltage of 60V AC/DC, with an insulation resistance of at least 1,000MΩ and contact resistance up to 90mΩ. It operates from -55°C to +85°C and is compatible with reflow soldering up to 260°C. The housing is made of LCP resin (UL94V-0), and contacts are plated with nickel and gold. The part is packaged in reels of 3,000 pieces.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 11N4271 |
| Product Name | P4S(0.4Mm Pitch Panasonic |