0.4mm Pitch Board-to-Board Header, 10 Pos, 2 Rows, Straight, SMT Product overview: AXT410124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT410124 can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electric Works
Win Source Part Number: 1021099-AXT410124
Packaging: Reel - TR
Number of Positions: 10
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Header, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 1.5mm, 2.5mm
Height Above Board: 0.049" (1.25mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
CONN HDR 10POS SMD GOLD
P4S(0.4MM PITCH
CONN HEADER P4S .4MM 10POS SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-AXT410124 | 1021099-AXT410124 | AXT410124 | 09AK0265 | 590-AXT410124 |
| Product Name | Electronic Connector | Rectangular Connectors - AXT410124 | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | P4S(0.4Mm Pitch Panasonic Electronic Components | CONN HEADER P4S .4MM 10POS SMD |
| Termination | Solder | Solder | |||
| Voltage Rating | 60 volts | 60 volts | |||
| Current Rating | 0.3 amps | 0.3 amps |