The P4S (0.4mm pitch) connector from Panasonic, part number 29X3326, is designed for high reliability and space-saving applications, featuring a mated height range of 1.5 to 3.0 mm. It supports a rated current of 0.3A per pin, with a maximum total current of 5A across all pin contacts, and a rated voltage of 60V AC/DC. The connector exhibits excellent mechanical characteristics, including a composite insertion force of 0.981N per pin and a minimum removal force of 0.0588N per pin. Constructed from LCP resin and copper alloy, the connector is suitable for use in ambient temperatures ranging from -55°C to +85°C, with options available for higher temperatures up to 125°C. It features gold plating on the contact surfaces for enhanced conductivity and corrosion resistance. The connector is compliant with high-speed transfer standards and is suitable for applications in mobile devices and industrial equipment. Additionally, it offers soldering terminals at four corners for secure mounting and pattern wiring capabilities on the connector's undersurface. Engineers should consider this connector for projects requiring compact design and reliable performance in demanding environments.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 29X3326 |
| Product Name | P4S(0.4Mm Pitch Panasonic |