Panasonic Connector, Rcpt, 70Pos, 2Row, 0.4Mm; Product Range Panasonic AXT370124A

Description
CONNECTOR, RCPT, 70POS, 2ROW, 0.4MM; Product Range:P4S Series; No. of Contacts:70Contacts; Gender:Receptacle; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Description
CONNECTOR, RCPT, 70POS, 2ROW, 0.4MM; Product Range:P4S Series; No. of Contacts:70Contacts; Gender:Receptacle; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 70Pos, 2Row, 0.4Mm; Product Range Panasonic - 72AC5044 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 70Pos, 2Row, 0.4Mm; Product Range Panasonic
72AC5044
Connector, Rcpt, 70Pos, 2Row, 0.4Mm; Product Range Panasonic 72AC5044
CONNECTOR, RCPT, 70POS, 2ROW, 0.4MM; Product Range:P4S Series; No. of Contacts:70Contacts; Gender:Receptacle; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, RCPT, 70POS, 2ROW, 0.4MM; Product Range:P4S Series; No. of Contacts:70Contacts; Gender:Receptacle; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXT370124A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXT370124A
CONN SOCKET 70POS SMD GOLD

CONN SOCKET 70POS SMD GOLD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 72AC5044 AXT370124A
Product Name Connector, Rcpt, 70Pos, 2Row, 0.4Mm; Product Range Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SATA 16P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
50 OHM ARINC/M39029 Connector, ARINC 600/404 Size 5 - 190803 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details