Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXT360224

Description
Win Source Part Number: 1377925-AXT360224 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: P4S Package: Tape & Reel Product Status: Active Features: Solder Retention Base Product Number: AXT360 Mounting Type: Surface Mount HTSUS: 8536.69.4040 ECCN: EAR99 Contact Finish: Gold Connector Type: Socket, Outer Shroud Contacts Number of Positions: 60 Number of Rows: 2 Mated Stacking Heights: 2.5mm, 3mm Pitch: 0.016" (0.40mm) Height Above Board: 0.096" (2.45mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1377925-AXT360224 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: P4S Package: Tape & Reel Product Status: Active Features: Solder Retention Base Product Number: AXT360 Mounting Type: Surface Mount HTSUS: 8536.69.4040 ECCN: EAR99 Contact Finish: Gold Connector Type: Socket, Outer Shroud Contacts Number of Positions: 60 Number of Rows: 2 Mated Stacking Heights: 2.5mm, 3mm Pitch: 0.016" (0.40mm) Height Above Board: 0.096" (2.45mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1377925-AXT360224 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1377925-AXT360224
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1377925-AXT360224
Win Source Part Number: 1377925-AXT360224 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: P4S Package: Tape & Reel Product Status: Active Features: Solder Retention Base Product Number: AXT360 Mounting Type: Surface Mount HTSUS: 8536.69.4040 ECCN: EAR99 Contact Finish: Gold Connector Type: Socket, Outer Shroud Contacts Number of Positions: 60 Number of Rows: 2 Mated Stacking Heights: 2.5mm, 3mm Pitch: 0.016" (0.40mm) Height Above Board: 0.096" (2.45mm)

Win Source Part Number: 1377925-AXT360224
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: P4S
Package: Tape & Reel
Product Status: Active
Features: Solder Retention
Base Product Number: AXT360
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
ECCN: EAR99
Contact Finish: Gold
Connector Type: Socket, Outer Shroud Contacts
Number of Positions: 60
Number of Rows: 2
Mated Stacking Heights: 2.5mm, 3mm
Pitch: 0.016" (0.40mm)
Height Above Board: 0.096" (2.45mm)

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXT360224
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXT360224
CONN SOCKET 60POS SMD GOLD

CONN SOCKET 60POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1377925-AXT360224 AXT360224
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products