AXT360124 is a 30-pin socket connector in the P4S series, designed for board-to-board and board-to-FPC applications with a 0.4 mm pitch and a mated height of 1.5 mm. It features a 3.6 mm width, soldering terminals at four corners, and pattern wiring capability on the PCB undersurface. The connector supports a rated current of 0.3 A per pin, a rated voltage of 60 V AC/DC, and an insulation resistance of at least 1,000 MΩ. It complies with JIS C 5402 for contact resistance, achieving a maximum of 90 mΩ, and meets the dielectric strength requirement of 150 V AC for 1 minute. The mating cycle life is rated for 50 insertions and removals. The contact and terminal materials are copper alloy with nickel base and gold surface plating, and the housing is LCP resin rated UL94V-0. Operation is specified from -55°C to +85°C, with reflow soldering up to 260°C.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 29X3317 |
| Product Name | P4S(0.4Mm Pitch Panasonic |