Manufacturer: Panasonic
Win Source Part Number: 912362-AXT354124
Series: P4S
Features: 54 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 255-3303-6, 255-3303-1, 255-3303-2, AXT354124-ND
Conn Fine Pitch Connector SKT 54 POS 0.4mm Solder ST SMD T/R Product overview: AXT354124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT354124 can be used for catalog matching and distributor lookup.
CONN SOCKET 54POS SMD GOLD
CONN SOCKET FPC .4MM 54POS SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 912362-AXT354124 | 308-AXT354124 | AXT354124 | 590-AXT354124 |
| Product Name | Rectangular Connectors - AXT354124 | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | CONN SOCKET FPC .4MM 54POS SMD |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||
| Mounting | Surface Mount | Surface Mount | ||
| Termination | SMD/SMT | SMD/SMT |