Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXT3501F4

Description
Win Source Part Number: 1341312-AXT3501F4 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: P4S Number of Positions: 50 Pitch: 0.016" (0.40mm) Features: Shielded, Solder Retention Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Package: Tape & Reel Mated Stacking Heights: 1.55mm Height Above Board: 0.057" (1.45mm) Standard Package: 3,000 Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Panasonic Electric Works Base Product Number: AXT3501
Request a Quote Datasheet
Description
Win Source Part Number: 1341312-AXT3501F4 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: P4S Number of Positions: 50 Pitch: 0.016" (0.40mm) Features: Shielded, Solder Retention Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Package: Tape & Reel Mated Stacking Heights: 1.55mm Height Above Board: 0.057" (1.45mm) Standard Package: 3,000 Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Panasonic Electric Works Base Product Number: AXT3501
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1341312-AXT3501F4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1341312-AXT3501F4
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1341312-AXT3501F4
Win Source Part Number: 1341312-AXT3501F4 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: P4S Number of Positions: 50 Pitch: 0.016" (0.40mm) Features: Shielded, Solder Retention Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Package: Tape & Reel Mated Stacking Heights: 1.55mm Height Above Board: 0.057" (1.45mm) Standard Package: 3,000 Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Panasonic Electric Works Base Product Number: AXT3501

Win Source Part Number: 1341312-AXT3501F4
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: P4S
Number of Positions: 50
Pitch: 0.016" (0.40mm)
Features: Shielded, Solder Retention
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Package: Tape & Reel
Mated Stacking Heights: 1.55mm
Height Above Board: 0.057" (1.45mm)
Standard Package: 3,000
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Panasonic Electric Works
Base Product Number: AXT3501

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-AXT3501F4
SMD Electronic Connector 308-AXT3501F4
Conn Board to Board SKT 50 POS 0.4mm Solder ST SMD T/R Product overview: AXT3501F4 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT3501F4 can be used for catalog matching and distributor lookup.

Conn Board to Board SKT 50 POS 0.4mm Solder ST SMD T/R Product overview: AXT3501F4 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT3501F4 can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXT3501F4
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXT3501F4
CONN SOCKET 50POS SMD GOLD

CONN SOCKET 50POS SMD GOLD

Supplier's Site
Connector, Shielded, Receptacle, 50 Position, 2Row, 0.4Mm; Mezzanine Connector Type Panasonic - 82X4089 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Shielded, Receptacle, 50 Position, 2Row, 0.4Mm; Mezzanine Connector Type Panasonic
82X4089
Connector, Shielded, Receptacle, 50 Position, 2Row, 0.4Mm; Mezzanine Connector Type Panasonic 82X4089
CONNECTOR, SHIELDED, RECEPTACLE, 50 POSITION, 2ROW, 0.4MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, SHIELDED, RECEPTACLE, 50 POSITION, 2ROW, 0.4MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1341312-AXT3501F4 308-AXT3501F4 AXT3501F4 82X4089
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Shielded, Receptacle, 50 Position, 2Row, 0.4Mm; Mezzanine Connector Type Panasonic
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details