Manufacturer: Panasonic Electric Works
Win Source Part Number: 1021092-AXT340224
Packaging: Reel - TR
Number of Positions: 40
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 2.5mm, 3mm
Height Above Board: 0.096" (2.45mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Board to Board & Mezzanine Connectors Socket 0.4mm pitch 40-PIN, NI-BARRIER Product overview: AXT340224 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT340224 can be used for catalog matching and distributor lookup.
CONN SOCKET 40POS SMD GOLD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1021092-AXT340224 | 308-AXT340224 | AXT340224 |
| Product Name | Rectangular Connectors - AXT340224 | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |