Panasonic Connector, Rcpt, 36Pos, 2Row, 0.4Mm; Product Range Panasonic AXT336124A

Description
CONNECTOR, RCPT, 36POS, 2ROW, 0.4MM; Product Range:P4S Series; No. of Contacts:36Contacts; Gender:Receptacle; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 36POS, 2ROW, 0.4MM; Product Range:P4S Series; No. of Contacts:36Contacts; Gender:Receptacle; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 36Pos, 2Row, 0.4Mm; Product Range Panasonic - 72AC5040 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 36Pos, 2Row, 0.4Mm; Product Range Panasonic
72AC5040
Connector, Rcpt, 36Pos, 2Row, 0.4Mm; Product Range Panasonic 72AC5040
CONNECTOR, RCPT, 36POS, 2ROW, 0.4MM; Product Range:P4S Series; No. of Contacts:36Contacts; Gender:Receptacle; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, RCPT, 36POS, 2ROW, 0.4MM; Product Range:P4S Series; No. of Contacts:36Contacts; Gender:Receptacle; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXT336124A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXT336124A
CONN SOCKET 36POS SMD GOLD

CONN SOCKET 36POS SMD GOLD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 72AC5040 AXT336124A
Product Name Connector, Rcpt, 36Pos, 2Row, 0.4Mm; Product Range Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® Pak Retaining Pin - 110g9-bk - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers