Panasonic SMD 60V Electronic Connector AXT334124

Description
34 Pos 0.4mm Header, 2 Row, Solder ST, SMD, 60V Product overview: AXT334124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 60V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT334124 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
34 Pos 0.4mm Header, 2 Row, Solder ST, SMD, 60V Product overview: AXT334124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 60V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT334124 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 60V Electronic Connector
308-AXT334124
SMD 60V Electronic Connector 308-AXT334124
34 Pos 0.4mm Header, 2 Row, Solder ST, SMD, 60V Product overview: AXT334124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 60V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT334124 can be used for catalog matching and distributor lookup.

34 Pos 0.4mm Header, 2 Row, Solder ST, SMD, 60V Product overview: AXT334124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 60V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT334124 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - AXT334124 - 1021088-AXT334124 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXT334124
1021088-AXT334124
Rectangular Connectors - AXT334124 1021088-AXT334124
Manufacturer: Panasonic Electric Works Win Source Part Number: 1021088-AXT334124 Packaging: Reel - TR Number of Positions: 34 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm, 2mm Height Above Board: 0.057" (1.45mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1021088-AXT334124
Packaging: Reel - TR
Number of Positions: 34
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 1.5mm, 2mm
Height Above Board: 0.057" (1.45mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXT334124
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXT334124
CONN SOCKET 34POS SMD GOLD

CONN SOCKET 34POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-AXT334124 1021088-AXT334124 AXT334124
Product Name SMD 60V Electronic Connector Rectangular Connectors - AXT334124 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details