Panasonic SMD 300mA 60V Electronic Connector AXT330224

Description
30 Pos 0.4mm Pitch Header, 2 Row, Straight, Gold, 300mA, 60V, SMD Product overview: AXT330224 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300mA, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 300mA, 60V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT330224 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30 Pos 0.4mm Pitch Header, 2 Row, Straight, Gold, 300mA, 60V, SMD Product overview: AXT330224 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300mA, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 300mA, 60V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT330224 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 300mA 60V Electronic Connector
308-AXT330224
SMD 300mA 60V Electronic Connector 308-AXT330224
30 Pos 0.4mm Pitch Header, 2 Row, Straight, Gold, 300mA, 60V, SMD Product overview: AXT330224 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300mA, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 300mA, 60V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT330224 can be used for catalog matching and distributor lookup.

30 Pos 0.4mm Pitch Header, 2 Row, Straight, Gold, 300mA, 60V, SMD Product overview: AXT330224 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300mA, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 300mA, 60V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT330224 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular - Board to Board Connectors - AXT330224 - 121609-AXT330224 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - AXT330224
121609-AXT330224
Rectangular - Board to Board Connectors - AXT330224 121609-AXT330224
Manufacturer: Panasonic Electric Works Win Source Part Number: 121609-AXT330224 Packaging: Reel - TR Number of Positions: 30 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 2.5mm, 3mm Height Above Board: 0.096" (2.45mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 121609-AXT330224
Packaging: Reel - TR
Number of Positions: 30
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 2.5mm, 3mm
Height Above Board: 0.096" (2.45mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXT330224
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXT330224
CONN SOCKET 30POS SMD GOLD

CONN SOCKET 30POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-AXT330224 121609-AXT330224 AXT330224
Product Name SMD 300mA 60V Electronic Connector Rectangular - Board to Board Connectors - AXT330224 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29400-137-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
50 Ohm N Connector, N Bulkhead Jack - 190422 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details