Manufacturer: Panasonic Electric Works
Win Source Part Number: 1021086-AXT324124
Packaging: Reel - TR
Number of Positions: 24
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 1.5mm, 2mm
Height Above Board: 0.057" (1.45mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Conn Fine Pitch Connector SKT 24 POS 0.4mm Solder ST SMD T/R Product overview: AXT324124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT324124 can be used for catalog matching and distributor lookup.
CONN SOCKET 24POS SMD GOLD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1021086-AXT324124 | 308-AXT324124 | 1790900 | 1790900P | AXT324124 | 85W8976 |
| Product Name | Rectangular Connectors - AXT324124 | SMD Electronic Connector | PCB Sockets | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | P4S(0.4Mm Pitch Panasonic |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||||
| Mounting | SMD (SMT) | Surface mount | ||||
| Termination | SMD/SMT | Solder | Solder | |||
| Voltage Rating | 60 volts | 60 volts |