Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXT322164

Description
Win Source Part Number: 1137671-AXT322164 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: P4S Number of Positions: 22 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Package: Tape & Reel (TR) Mated Stacking Heights: 1.5mm Height Above Board: 0.057" (1.45mm) Standard Package: 3,000 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Panasonic Electric Works Base Product Number: AXT322 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1137671-AXT322164 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: P4S Number of Positions: 22 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Package: Tape & Reel (TR) Mated Stacking Heights: 1.5mm Height Above Board: 0.057" (1.45mm) Standard Package: 3,000 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Panasonic Electric Works Base Product Number: AXT322 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1137671-AXT322164 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1137671-AXT322164
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1137671-AXT322164
Win Source Part Number: 1137671-AXT322164 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: P4S Number of Positions: 22 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Package: Tape & Reel (TR) Mated Stacking Heights: 1.5mm Height Above Board: 0.057" (1.45mm) Standard Package: 3,000 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Panasonic Electric Works Base Product Number: AXT322 Product Status: Obsolete

Win Source Part Number: 1137671-AXT322164
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: P4S
Number of Positions: 22
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Package: Tape & Reel (TR)
Mated Stacking Heights: 1.5mm
Height Above Board: 0.057" (1.45mm)
Standard Package: 3,000
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Panasonic Electric Works
Base Product Number: AXT322
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
314-AXT322164
SMD Electronic Connector 314-AXT322164
CONN SOCKET 22POS SMD GOLD Product overview: AXT322164 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-AXT322164 can be used for catalog matching and distributor lookup.

CONN SOCKET 22POS SMD GOLD Product overview: AXT322164 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-AXT322164 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1137671-AXT322164 314-AXT322164
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products