AXT320124 is a 20-pin socket connector in the P4S series, designed for board-to-board and board-to-FPC connections with a 0.4 mm pitch and a mated height of 1.5 mm. It features a 3.6 mm width, soldering terminals at four corners, and supports pattern wiring on the PCB undersurface. The connector meets JIS C 5402 for contact resistance (max. 90 mΩ), has a rated current of 0.3 A per pin, and operates from -55°C to +85°C. The molded portion is LCP resin (UL94V-0), with contacts plated in Ni/Au and terminals plated in Ni/Au except at the tips. It complies with electrical dielectric strength (150 V AC for 1 min) and insulation resistance (min. 1000 MΩ) requirements. Repeated insertion and removal life is rated at 50 cycles. Dimensions include an insulation area width of 2.35 mm and overall length of 8.70 mm.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 29X3284 |
| Product Name | P4S(0.4Mm Pitch Panasonic |