Panasonic Rectangular Connectors - AXT316164 AXT316164

Description
Manufacturer: Panasonic Win Source Part Number: 862795-AXT316164 Series: P4S Features: 16 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 255-3890-6, AXT316164-ND, 255-3890-1, 255-3890-2
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 862795-AXT316164 Series: P4S Features: 16 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 255-3890-6, AXT316164-ND, 255-3890-1, 255-3890-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXT316164 - 862795-AXT316164 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXT316164
862795-AXT316164
Rectangular Connectors - AXT316164 862795-AXT316164
Manufacturer: Panasonic Win Source Part Number: 862795-AXT316164 Series: P4S Features: 16 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 255-3890-6, AXT316164-ND, 255-3890-1, 255-3890-2

Manufacturer: Panasonic
Win Source Part Number: 862795-AXT316164
Series: P4S
Features: 16 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 255-3890-6, AXT316164-ND, 255-3890-1, 255-3890-2

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
308-AXT316164
Electronic Connector 308-AXT316164
Board to Board & Mezzanine Connectors CONN SOCKET 16 POS 0.4mm Product overview: AXT316164 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT316164 can be used for catalog matching and distributor lookup.

Board to Board & Mezzanine Connectors CONN SOCKET 16 POS 0.4mm Product overview: AXT316164 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT316164 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXT316164
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXT316164
CONN SOCKET 16POS SMD GOLD

CONN SOCKET 16POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 862795-AXT316164 308-AXT316164 AXT316164
Product Name Rectangular Connectors - AXT316164 Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

LOC Female Threaded Panel Receptacle - 8933 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details