Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXT316124A

Description
CONN SOCKET 16POS SMD GOLD
Description
CONN SOCKET 16POS SMD GOLD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXT316124A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXT316124A
CONN SOCKET 16POS SMD GOLD

CONN SOCKET 16POS SMD GOLD

Supplier's Site
Connector, Rcpt, 16Pos, 2Row, 0.4Mm; Product Range Panasonic - 72AC5032 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 16Pos, 2Row, 0.4Mm; Product Range Panasonic
72AC5032
Connector, Rcpt, 16Pos, 2Row, 0.4Mm; Product Range Panasonic 72AC5032
CONNECTOR, RCPT, 16POS, 2ROW, 0.4MM; Product Range:P4S Series; No. of Contacts:16Contacts; Gender:Receptacle; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, RCPT, 16POS, 2ROW, 0.4MM; Product Range:P4S Series; No. of Contacts:16Contacts; Gender:Receptacle; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number AXT316124A 72AC5032
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Rcpt, 16Pos, 2Row, 0.4Mm; Product Range Panasonic
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Plug - NDHN3E7 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
2 suppliers
Female connector/socket - 721-208/027-000 - WAGO
Specs
Termination Operating tool
View Details
4 suppliers