Conn Fine Pitch Connector SKT 16 POS 0.4mm Solder ST SMD T/R Product overview: AXT316124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT316124 can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 1150073-AXT316124
Manufacturer Homepage: www.panasonic.com/in
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
CONN SOCKET 16POS SMD GOLD
CONN, STACKING, RCPT, 16POS, 2ROW, 0.4MM; Product Range:P4S Series; No. of Contacts:16Contacts;
CONN, STACKING, RCPT, 16POS, 2ROW, 0.4MM; Product Range:P4S Series; No. of Contacts:16Contacts;
CONN SOCKET P4S .4MM 16POS SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-AXT316124 | 1150073-AXT316124 | AXT316124 | 82AH1289 | 590-AXT316124 |
| Product Name | SMD Electronic Connector | Rectangular Connectors - AXT316124 | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Conn, Stacking, Rcpt, 16Pos, 2Row, 0.4Mm; Product Range Panasonic | CONN SOCKET P4S .4MM 16POS SMD |
| Termination | SMD/SMT | Surface Mount | SMD/SMT | ||
| Voltage Rating | 60 volts | 60 volts | |||
| Current Rating | 0.3 amps | 0.3 amps | |||
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |