Panasonic 60V 300mA Electronic Connector AXT310124

Description
10 Pos 0.4mm Pitch Header, 60V, 300mA, SMT, Straight Product overview: AXT310124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 300mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 60V, 300mA, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT310124 can be used for catalog matching and distributor lookup.
Request a Quote
Description
10 Pos 0.4mm Pitch Header, 60V, 300mA, SMT, Straight Product overview: AXT310124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 300mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 60V, 300mA, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT310124 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 300mA Electronic Connector
308-AXT310124
60V 300mA Electronic Connector 308-AXT310124
10 Pos 0.4mm Pitch Header, 60V, 300mA, SMT, Straight Product overview: AXT310124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 300mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 60V, 300mA, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT310124 can be used for catalog matching and distributor lookup.

10 Pos 0.4mm Pitch Header, 60V, 300mA, SMT, Straight Product overview: AXT310124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 300mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 60V, 300mA, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXT310124 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - AXT310124 - 807895-AXT310124 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXT310124
807895-AXT310124
Rectangular Connectors - AXT310124 807895-AXT310124
Manufacturer: Panasonic Electric Works Win Source Part Number: 807895-AXT310124 Packaging: Reel Number of Positions: 10 Pitch: 0.016" (0.40mm) Mounting Style: SMD Features: Solder Retention Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 1.5mm Height Above Board: 0.057" (1.45mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Panasonic Electric Works
Win Source Part Number: 807895-AXT310124
Packaging: Reel
Number of Positions: 10
Pitch: 0.016" (0.40mm)
Mounting Style: SMD
Features: Solder Retention
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 1.5mm
Height Above Board: 0.057" (1.45mm)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXT310124
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXT310124
CONN SOCKET 10POS SMD GOLD

CONN SOCKET 10POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-AXT310124 807895-AXT310124 AXT310124
Product Name 60V 300mA Electronic Connector Rectangular Connectors - AXT310124 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 OHM ARINC/M39029 Connector, ARINC 600/404 Size 5 - 190803 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details