AXT310124 is a 1.5 mm mated height, 10-pin socket connector in the P4S series, designed for board-to-board and board-to-FPC applications with a 0.4 mm pitch. It features a 3.6 mm width, soldering terminals at four corners, and a molded undersurface enabling pattern wiring on the PCB. The connector supports a rated current of 0.3 A per pin, 60 V AC/DC, and operates from -55°C to +85°C. Contact resistance is limited to 90 mΩ, with insulation resistance of at least 1,000 MΩ. Terms are copper alloy with nickel base and gold surface plating, and the housing is LCP resin rated UL94V-0. The part is supplied in 3,000-piece embossed tape reels.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 29X3281 |
| Product Name | P4S(0.4Mm Pitch Panasonic |