Panasonic Circular Connectors - Circular Connectors - Housings - AXN430330SJ AXN430330SJ

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1192305-AXN430330SJ Pitch: 800 µm Number of Rows: 2 Termination: Solder Number of Contacts: 30 Length: 15.65 mm Housing Material: Resin Orientation: Straight Contact Plating: Gold Contact Resistance: 60 mΩ Categories: Circular Connectors - Housings Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Depth: 5.95 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Voltage Rating (AC): 60 V Max Current Rating: 500 mA Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1192305-AXN430330SJ Pitch: 800 µm Number of Rows: 2 Termination: Solder Number of Contacts: 30 Length: 15.65 mm Housing Material: Resin Orientation: Straight Contact Plating: Gold Contact Resistance: 60 mΩ Categories: Circular Connectors - Housings Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Depth: 5.95 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Voltage Rating (AC): 60 V Max Current Rating: 500 mA Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - AXN430330SJ - 1192305-AXN430330SJ - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - AXN430330SJ
1192305-AXN430330SJ
Circular Connectors - Circular Connectors - Housings - AXN430330SJ 1192305-AXN430330SJ
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1192305-AXN430330SJ Pitch: 800 µm Number of Rows: 2 Termination: Solder Number of Contacts: 30 Length: 15.65 mm Housing Material: Resin Orientation: Straight Contact Plating: Gold Contact Resistance: 60 mΩ Categories: Circular Connectors - Housings Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Depth: 5.95 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Voltage Rating (AC): 60 V Max Current Rating: 500 mA Max Operating Temperature: 85 °C

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1192305-AXN430330SJ
Pitch: 800 µm
Number of Rows: 2
Termination: Solder
Number of Contacts: 30
Length: 15.65 mm
Housing Material: Resin
Orientation: Straight
Contact Plating: Gold
Contact Resistance: 60 mΩ
Categories: Circular Connectors - Housings
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Depth: 5.95 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Voltage Rating (AC): 60 V
Max Current Rating: 500 mA
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1192305-AXN430330SJ
Product Name Circular Connectors - Circular Connectors - Housings - AXN430330SJ
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data