Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXN420330S

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1332383-AXN420330S Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Packaging: Tube Number of Positions: 20 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 3mm, 3.5mm, 6mm Height Above Board: 0.107" (2.72mm) Standard Package: 50 Mounting: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 83 HTSUS: 8536.69.4040 Other Part Number: 255-4048-5,AXN420330 S-ND Base Product Number: AXN420 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1332383-AXN420330S Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Packaging: Tube Number of Positions: 20 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 3mm, 3.5mm, 6mm Height Above Board: 0.107" (2.72mm) Standard Package: 50 Mounting: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 83 HTSUS: 8536.69.4040 Other Part Number: 255-4048-5,AXN420330 S-ND Base Product Number: AXN420 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1332383-AXN420330S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1332383-AXN420330S
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1332383-AXN420330S
Manufacturer: Panasonic Electric Works Win Source Part Number: 1332383-AXN420330S Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Packaging: Tube Number of Positions: 20 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 3mm, 3.5mm, 6mm Height Above Board: 0.107" (2.72mm) Standard Package: 50 Mounting: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 83 HTSUS: 8536.69.4040 Other Part Number: 255-4048-5,AXN420330 S-ND Base Product Number: AXN420 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1332383-AXN420330S
Category: Connectors, Interconnects>Rectangular Connectors>Arrays, Edge Type, Mezzanine (Board to Board)
Packaging: Tube
Number of Positions: 20
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 3mm, 3.5mm, 6mm
Height Above Board: 0.107" (2.72mm)
Standard Package: 50
Mounting: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 83
HTSUS: 8536.69.4040
Other Part Number: 255-4048-5,AXN420330S-ND
Base Product Number: AXN420
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-AXN420330S
SMD Electronic Connector 308-AXN420330S
Conn Fine Pitch Connector HDR 20 POS 0.8mm Solder ST SMD Tube Product overview: AXN420330S from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXN420330S can be used for catalog matching and distributor lookup.

Conn Fine Pitch Connector HDR 20 POS 0.8mm Solder ST SMD Tube Product overview: AXN420330S from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXN420330S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXN420330S
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXN420330S
CONN HDR 20POS SMD GOLD

CONN HDR 20POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1332383-AXN420330S 308-AXN420330S AXN420330S
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data