Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXN330130S

Description
Win Source Part Number: 1192240-AXN330130S Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: P8 Number of Positions: 30 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Package: Tube Mated Stacking Heights: 6mm, 7mm, 8mm, 13mm, 14mm Height Above Board: 0.205" (5.20mm) Standard Package: 30 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Panasonic Electric Works Other Names: 255-4050-5,AXN330130 S-ND Base Product Number: AXN330 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1192240-AXN330130S Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: P8 Number of Positions: 30 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Package: Tube Mated Stacking Heights: 6mm, 7mm, 8mm, 13mm, 14mm Height Above Board: 0.205" (5.20mm) Standard Package: 30 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Panasonic Electric Works Other Names: 255-4050-5,AXN330130 S-ND Base Product Number: AXN330 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1192240-AXN330130S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1192240-AXN330130S
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1192240-AXN330130S
Win Source Part Number: 1192240-AXN330130S Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: P8 Number of Positions: 30 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Package: Tube Mated Stacking Heights: 6mm, 7mm, 8mm, 13mm, 14mm Height Above Board: 0.205" (5.20mm) Standard Package: 30 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Panasonic Electric Works Other Names: 255-4050-5,AXN330130 S-ND Base Product Number: AXN330 Product Status: Obsolete

Win Source Part Number: 1192240-AXN330130S
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: P8
Number of Positions: 30
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Socket, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Package: Tube
Mated Stacking Heights: 6mm, 7mm, 8mm, 13mm, 14mm
Height Above Board: 0.205" (5.20mm)
Standard Package: 30
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Panasonic Electric Works
Other Names: 255-4050-5,AXN330130S-ND
Base Product Number: AXN330
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-AXN330130S
SMD Electronic Connector 308-AXN330130S
Conn Fine Pitch Connector SKT 30 POS 0.8mm Solder ST SMD Tube Product overview: AXN330130S from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXN330130S can be used for catalog matching and distributor lookup.

Conn Fine Pitch Connector SKT 30 POS 0.8mm Solder ST SMD Tube Product overview: AXN330130S from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXN330130S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXN330130S
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXN330130S
CONN SOCKET 30POS SMD GOLD

CONN SOCKET 30POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1192240-AXN330130S 308-AXN330130S AXN330130S
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
F Series: Heavy Duty Modular Coupler -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details