Panasonic Rectangular Connectors - AXN300130S AXN300130S

Description
Manufacturer: Panasonic Win Source Part Number: 862793-AXN300130S Series: P8 Features: 100 Position Connector Socket, Center Strip Contacts Surface Mount Gold Package: Tube Mounting: Surface Mount Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: AXN300130S-ND, 255-5427
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 862793-AXN300130S Series: P8 Features: 100 Position Connector Socket, Center Strip Contacts Surface Mount Gold Package: Tube Mounting: Surface Mount Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: AXN300130S-ND, 255-5427
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXN300130S - 862793-AXN300130S - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXN300130S
862793-AXN300130S
Rectangular Connectors - AXN300130S 862793-AXN300130S
Manufacturer: Panasonic Win Source Part Number: 862793-AXN300130S Series: P8 Features: 100 Position Connector Socket, Center Strip Contacts Surface Mount Gold Package: Tube Mounting: Surface Mount Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: AXN300130S-ND, 255-5427

Manufacturer: Panasonic
Win Source Part Number: 862793-AXN300130S
Series: P8
Features: 100 Position Connector Socket, Center Strip Contacts Surface Mount Gold
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 12
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: AXN300130S-ND, 255-5427

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-AXN300130S
SMD Electronic Connector 308-AXN300130S
Conn Fine Pitch Connector SKT 100 POS 0.8mm Solder ST SMD Tube Product overview: AXN300130S from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXN300130S can be used for catalog matching and distributor lookup.

Conn Fine Pitch Connector SKT 100 POS 0.8mm Solder ST SMD Tube Product overview: AXN300130S from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXN300130S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXN300130S
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXN300130S
CONN SOCKET 100POS SMD GOLD

CONN SOCKET 100POS SMD GOLD

Supplier's Site
Conn Fine Pitch Connector SKT 100 POS 0.8mm Solder ST SMD Tube - 590-AXN300130S - Utmel Electronic Limited
Hong Kong, China
Conn Fine Pitch Connector SKT 100 POS 0.8mm Solder ST SMD Tube
590-AXN300130S
Conn Fine Pitch Connector SKT 100 POS 0.8mm Solder ST SMD Tube 590-AXN300130S
Conn Fine Pitch Connector SKT 100 POS 0.8mm Solder ST SMD Tube

Conn Fine Pitch Connector SKT 100 POS 0.8mm Solder ST SMD Tube

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 862793-AXN300130S 308-AXN300130S AXN300130S 590-AXN300130S
Product Name Rectangular Connectors - AXN300130S SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn Fine Pitch Connector SKT 100 POS 0.8mm Solder ST SMD Tube
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products